The LM2937ES-5.0 is a robust voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in a variety of applications. This 5V fixed-output regulator is capable of delivering up to 500 mA of output current, making it suitable for moderate power needs in electronic circuits.
Key Features
- Output Voltage: Precisely regulated 5.0V output, ideal for TTL and other standard 5V logic devices.
- Output Current: Capable of supplying up to 500 mA, which is sufficient for a wide range of applications.
- Dropout Voltage: Low dropout performance ensures efficient operation even with input voltages close to the output voltage.
- Thermal Protection: Built-in thermal shutdown feature protects the device from damage due to overheating.
- Short Circuit Protection: The regulator includes short circuit protection to safeguard the device and the load during fault conditions.
- Package: TO-263 package designed for optimal heat dissipation and space-saving on PCBs.
Applications
The LM2937ES-5.0 is versatile and can be used in a variety of electronic systems, including:
- Automotive electronics
- Portable battery-powered devices
- Microcontroller power supplies
- Peripheral power supplies
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM2937ES-5.0 is no exception. It is designed to meet the stringent requirements of the most demanding applications. With its robust design and proven performance, this voltage regulator is an excellent choice for ensuring stable power in your electronic designs.
Ordering Information
To purchase the LM2937ES-5.0 or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are powered reliably and efficiently with the LM2937ES-5.0 voltage regulator.