EN
  • EN
  • DE

LM2940IMP-9.0/NOPB

Part No LM2940IMP-9.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 1A SOT223 / LDO Regulator Pos 9V 1A 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 9V
Voltage Dropout (Maximum) 1V @ 1A
Output Current 1A
Operating Supply Current 10mA ~ 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 778896-LM2940IMP-9.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2940
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2940IMP-9.0/NOPB CAD Model

Description

The LM2940IMP-9.0/NOPB is a robust, low-dropout voltage regulator designed by Texas Instruments, optimized for a wide range of applications. This efficient regulator provides a fixed output voltage of 9.0V with a maximum output current of 1A, making it an ideal choice for moderate power needs in electronic systems.

Key Features

  • Output Voltage: Fixed at 9.0V, which is suitable for circuits that require a stable supply voltage slightly below the standard 12V or 10V rails.
  • Output Current: Capable of delivering up to 1A, this device can power a variety of ICs, sensors, and small motors.
  • Low Dropout: With a typical dropout voltage of just 0.5V at full load, the LM2940IMP-9.0/NOPB maintains regulation even when the input voltage is very close to the output voltage.
  • Thermal Performance: The NOPB (lead-free) package ensures better thermal performance and is compliant with RoHS standards, making it suitable for environmentally sensitive applications.
  • Protection Features: Includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and reverse battery protection, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Wide Operating Temperature: With an operating temperature range from -40°C to 125°C, it can reliably function in various environmental conditions.

Applications

The LM2940IMP-9.0/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Embedded systems
  • Power supplies for analog circuits
  • Microcontroller power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM2940IMP-9.0/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and reliability.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3877 $55.5080
90+ $1.1386 $102.4740
140+ $1.1031 $154.4340
190+ $1.0675 $202.8250
245+ $1.0319 $252.8155
325+ $0.9252 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,901 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess