EN
  • EN
  • DE

LM317LID

Part No LM317LID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 32V
Output Current 100mA
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 32 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 093531-LM317LID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian LM317LID CAD Model

Description

The LM317LID from Texas Instruments is a versatile and high-quality adjustable voltage regulator that offers excellent performance in a wide range of applications.

  • Adjustable Output Voltage: 1.25 V to 37 V
  • Maximum Output Current: 100 mA
  • Configuration: Three-terminal positive regulator
  • Current Limiting: Inbuilt current limiting
  • Thermal Shutdown: Inbuilt thermal shutdown
  • Line and Load Regulation: Excellent
  • Output Noise: Low output noise
  • Ripple Rejection: High ripple rejection
  • Package: Industry-standard SOIC-8 package
  • Design: Lead-free and RoHS-compliant

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess