EN
  • EN
  • DE

74LVC573APWR

Part No 74LVC573APWR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1002+Rohs
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 721879-74LVC573APWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC573APWR CAD Model

Description

Product Overview: Texas Instruments 74LVC573APWR

The Texas Instruments 74LVC573APWR is a high-performance, octal transparent D-type latch that is part of the 74LVC family. This integrated circuit is designed for 2.7 V to 3.6 V VCC operation, making it suitable for low-voltage applications that require a balance between power consumption and speed. It is particularly useful in the interfacing of 3.3V systems to 5V systems, offering a convenient level-shifting solution.

With its wide operating voltage range and the ability to tolerate 5V inputs when powered down, the 74LVC573APWR is versatile and highly adaptable to different system requirements. The device features eight latches with 3-state outputs for bus-oriented applications. The 3-state outputs ensure that the latches can either hold data input when the latch-enable (LE) input is high, output data when the output-enable (OE) input is low, or be in a high-impedance state when OE is high, preventing bus conflict.

The 74LVC573APWR operates at a high speed with a typical propagation delay time of only 3.7 ns when powered by a 3.3V supply, and it can drive up to 24 mA of output sink current. This makes it suitable for high-speed data storage and transfer operations in computing and digital systems.

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the PWR suffix in its part number. This compact package makes it ideal for space-constrained applications. The 74LVC573APWR also features a wide temperature range, functioning optimally between -40°C and 85°C, which allows for reliable performance in various environmental conditions.

Key features of the Texas Instruments 74LVC573APWR include:

  • 8-bit transparent D-type latch with 3-state outputs
  • Operating Voltage Range: 2.7 V to 3.6 V
  • 5V tolerant inputs for interfacing with 5V logic
  • High-Speed Performance: tpd 3.7 ns (max) for 3.3V
  • Low Power Consumption
  • 24 mA output drive at 3.3 V
  • IOFF and BUS HOLD on Data Inputs
  • ESD Protection Exceeds JESD 22
  • Operating Temperature Range: -40°C to 85°C
  • Package: TSSOP-20

Overall, the 74LVC573APWR from Texas Instruments is a reliable and efficient choice for designers looking to implement latches in their digital logic systems, offering a robust feature set packaged in a compact and versatile form factor.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess