EN
  • EN
  • DE

LM3209TLE-G3/NOPB

Part No LM3209TLE-G3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.65A 12BGA / Conv DC-DC 2.7V to 5.5V Synchronous Step Down/Synchronous Step Up Single-Out 0.6V to 4.2V 1A 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.2V
Output Current 650mA
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 12-WFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 778910-LM3209TLE-G3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3209T
Introduction Date October 19, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3209TLE-G3/NOPB CAD Model

Description

Product Overview: LM3209TLE-G3/NOPB

The LM3209TLE-G3/NOPB is a highly efficient, advanced power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments. This component is specifically designed to cater to the power requirements of mobile devices such as smartphones, tablets, and other portable electronics that demand compact and energy-efficient solutions.

This step-down DC/DC converter offers a fixed-frequency operation with a switching frequency of 2MHz, which allows for the use of small, low-profile inductors and capacitors. This results in a space-saving power supply solution that is ideal for space-constrained applications. The LM3209TLE-G3/NOPB operates over a wide input voltage range, making it highly versatile for various operating conditions and battery voltages.

Key Features:

  • High Efficiency: The device provides excellent power efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, giving designers the flexibility to fine-tune the voltage supplied to the load as per the requirements of the specific application.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device remains protected under high-temperature conditions, enhancing the reliability and longevity of both the PMIC and the end product.
  • Low-Profile Design: A high switching frequency allows for the use of small external components, which contributes to a low-profile design ideal for slim and compact electronic devices.
  • Lead-Free and RoHS Compliant: The LM3209TLE-G3/NOPB is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic product design.

With its advanced features and design flexibility, the LM3209TLE-G3/NOPB from Texas Instruments stands out as a robust power solution for next-generation portable electronics. Its compact size, high efficiency, and thermal management capabilities make it a go-to choice for engineers looking to optimize their power supply designs while maintaining a small form factor.

Whether it's for powering the latest smartphone or for other sophisticated portable gadgets, the LM3209TLE-G3/NOPB is engineered to meet the stringent requirements of modern electronic devices, ensuring reliable performance and maximum power efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3427 $61.7135
10+ $10.1274 $101.2740
16+ $9.8109 $156.9744
22+ $9.4944 $208.8768
28+ $9.1780 $256.9840
37+ $8.2285 $304.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess