The AD8422BRZ is a high precision, low power instrumentation amplifier from Analog Devices Inc. that offers excellent accuracy and ease of use. Designed with the modern engineer in mind, this device is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.
Key Features
- High Performance: With a gain bandwidth of 2 MHz and a high slew rate, the AD8422BRZ is capable of handling high-speed signals without compromising accuracy.
- Low Noise: The amplifier boasts an ultra-low noise performance, which is critical for applications requiring high signal fidelity.
- Low Input Bias Current: The device features a very low input bias current, making it suitable for applications with high source impedance.
- Wide Supply Range: Operating with a supply range from ±2.3 V to ±18 V, the AD8422BRZ is versatile and can be used in a variety of power environments.
- High CMRR: With a common-mode rejection ratio (CMRR) of 130 dB, the amplifier provides superior performance in environments with common-mode noise.
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
AD8422BRZ
Package / Case
SOIC-8
Number of Channels
1
Input Offset Voltage
50 µV max
Input Bias Current
250 pA max
Operating Temperature
-40°C to +125°C
Applications
The AD8422BRZ is designed to excel in applications that require high precision and low noise, such as:
- Medical instrumentation (e.g., ECG, EEG, patient monitoring)
- Industrial process controls (e.g., temperature, pressure, and force measurements)
- Precision data acquisition
- Strain gage amplifiers
- Transducer interfaces
With its robust design and reliable performance, the AD8422BRZ from Analog Devices Inc. stands out as a top choice for professionals seeking an instrumentation amplifier that delivers precision and stability.