EN
  • EN
  • DE

LM3263TMX/NOPB

Part No LM3263TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC/DC STEP DOWN 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, RF Power Amplifier
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 1
Output Voltage 0.4 V to 3.6 V
Temperature Range - Operating -30°C to 90°C
Mounting SMD (SMT)
Case / Package 16-DSBGA
Win Source Part Number 1053704-LM3263TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3263TMX/NOPB CAD Model

Description

The LM3263TMX/NOPB is a high-performance, step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the needs of RF power amplifiers in modern mobile handsets and other portable devices.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it versatile for various power sources and battery technologies.
  • Adjustable Output Voltage: The output voltage of the LM3263TMX/NOPB can be dynamically adjusted from 0.4V to 3.6V, allowing for optimal power efficiency and performance tuning based on the load conditions.
  • High Efficiency: With efficiency levels of up to 95%, this converter minimizes power loss, thereby extending battery life in portable applications.
  • Advanced Power Tracking: The device features a fast transient response and advanced power tracking capabilities suitable for handling the rapid power demands of RF power amplifiers.
  • Mode Selection: It offers both automatic and selectable bypass modes, ensuring seamless operation across different load conditions.

Applications

The LM3263TMX/NOPB is ideal for use in a range of applications, including:

  • Smartphones and tablets
  • Wireless LAN card and modules
  • Portable media players
  • Other RF-powered devices

Quality and Reliability

Texas Instruments' commitment to quality is evident in the LM3263TMX/NOPB, which is provided in a lead-free, RoHS-compliant package. The device's "NOPB" designation indicates that it is supplied without lead-containing finishes, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Ordering and Packaging

The LM3263TMX/NOPB comes in a compact, 12-bump micro SMD package, which is suitable for space-constrained applications. It is available on tape and reel, facilitating easy integration into automated manufacturing processes.

With its advanced features and reliable performance, the LM3263TMX/NOPB from Texas Instruments represents a premier solution for power management in demanding portable applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2286 $51.2578
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,611 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess