EN
  • EN
  • DE

LM3401

Part No LM3401
Manufacturer Texas Instruments
Description LM3401 Hysteretic PFET Controller for High Power LED Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198740-LM3401
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3401 CAD Model

Description

The LM3401 is a versatile and robust Hysteretic PFET Buck Controller designed by Texas Instruments (TI) for driving high power, high brightness LEDs. This component is well-suited for a wide range of applications, including automotive lighting, general illumination, and industrial lighting systems. With its high-performance capabilities, the LM3401 is an excellent choice for engineers looking to create efficient and reliable lighting solutions.

Key Features

  • Wide Input Voltage Range: The LM3401 operates with an input voltage range from 4.5V to 35V, making it flexible for various power supply configurations.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 1MHz, allowing for a balance between efficiency and component size.
  • High Output Current Capability: This controller can support high output currents, which is essential for driving multiple LEDs in series or high-power LEDs.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Hysteretic Control: The LM3401's hysteretic control provides fast response to load transients and eliminates the need for loop compensation, simplifying the design process.

Applications

The LM3401's versatility makes it suitable for a diverse range of lighting applications. Its robustness and high efficiency are particularly advantageous in:

  • Automotive forward and rear lighting
  • Portable flashlights and headlamps
  • Industrial lighting systems
  • Architectural and decorative lighting
  • Emergency and security lighting

Design Support

Texas Instruments provides comprehensive design support for the LM3401, including application notes, reference designs, and simulation tools. Engineers can access the TI website for additional resources such as the datasheet, design calculators, and product forums to ensure a smooth design process and successful implementation of the LM3401 in their lighting solutions.

For more detailed information about the LM3401, please visit the official Texas Instruments product page or contact their support team.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess