EN
  • EN
  • DE

MMBTA92L

Part No MMBTA92L
Manufacturer ON Semiconductor
Description High Voltage Transistors PNP Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1225032-MMBTA92L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBTA92L CAD Model

Description

ON Semiconductor MMBTA92L PNP Transistor

The MMBTA92L from ON Semiconductor is a high-voltage PNP bipolar junction transistor (BJT) designed for use in various amplification and switching applications. This transistor is well-suited for situations where a compact form factor is required without compromising on performance, thanks to its SOT-23 package, which is popular for surface-mount technology (SMT).

Key Features:

  • Voltage Ratings: The MMBTA92L boasts a collector-base voltage (VCBO) of -300V, a collector-emitter voltage (VCEO) of -300V, and an emitter-base voltage (VEBO) of -5V. These ratings allow for its use in high-voltage applications.
  • Current Handling: It can handle a continuous collector current (IC) of up to -500 mA, providing sufficient capacity for a wide range of electrical circuits.
  • Power Dissipation: With a power dissipation of 225 mW, this transistor can efficiently handle the energy without overheating during normal operations.
  • Gain Bandwidth Product: It offers a transition frequency (fT) of 50 MHz, which is indicative of its ability to operate effectively at high frequencies.

Applications:

The MMBTA92L is versatile and can be used in various applications, including:

  • Signal amplification circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Load switch applications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMBTA92L is no exception. It is manufactured to meet the stringent requirements of the electronic industry, ensuring reliability and performance. The device also adheres to RoHS compliance, which means it is manufactured without harmful substances, making it an environmentally friendly choice for electronic manufacturers.

Conclusion:

The MMBTA92L PNP transistor from ON Semiconductor is an excellent choice for designers looking for a high-voltage, reliable component in a small package. Its SOT-23 package is ideal for space-constrained applications, while its electrical characteristics provide the performance needed for a wide range of applications. Whether it's for amplification, switching, or driving loads, the MMBTA92L is a component that offers a balance of power, size, and flexibility for modern electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess