EN
  • EN
  • DE

SN74LS83AN

Part No SN74LS83AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1095128-SN74LS83AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS83AN CAD Model

Description

Product Description: SN74LS83AN - Texas Instruments

The SN74LS83AN is a high-performance, 4-bit binary full adder integrated circuit (IC) from Texas Instruments, renowned for its reliability and engineering excellence. This device is designed to provide precise arithmetic operations, which are essential in digital systems and computing applications. It is a key component for designers who require fast and accurate addition functionalities within their electronic circuits.

Constructed with Low-Power Schottky (LS) technology, the SN74LS83AN ensures lower power consumption while maintaining a high switching speed. This balance between power and performance makes it an ideal choice for battery-operated devices and other power-sensitive applications. The IC operates within a wide range of voltage, typically from 4.75V to 5.25V, providing stable functionality in various power supply conditions.

The SN74LS83AN features four adder stages with provisions for a carry-in and carry-out, allowing for serial cascading with other adders to create an 8-bit, 16-bit, or even larger adder block. This scalability is crucial for complex arithmetic operations in advanced digital systems. Each adder stage consists of two input bits (A and B), a carry-in input (CIN), a sum output (S), and a carry-out output (COUT). The direct clear (CLR) input ensures that the device can be rapidly reset to zero, an essential function for error handling and initialization processes.

Enclosed in a 16-pin dual in-line package (DIP), the SN74LS83AN is designed for easy integration into a wide variety of digital circuits. Its industry-standard pin configuration and solderable leads make it suitable for both prototyping and mass production. The IC is also characterized by its durability and resistance to environmental factors, ensuring long-term reliability in a range of operating conditions.

Whether used in simple calculators, digital computers, or sophisticated signal processing circuits, the SN74LS83AN from Texas Instruments stands as a testament to precision and quality in the field of digital arithmetic and logic design.

You May Also Be Interested in

Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess