EN
  • EN
  • DE

PDTC123JM

Part No PDTC123JM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 2.2 kOHM, R2 = 47 kOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236675-PDTC123JM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC123JM CAD Model

Description

Introducing the NXP PDTC123JM Transistor

The NXP PDTC123JM is a state-of-the-art NPN bipolar digital transistor that's designed for use in a wide range of electronic applications. This compact and versatile component is a perfect solution for designers looking to streamline their circuit designs while maintaining high performance and reliability.

Key Features

  • Integrated Bias Resistor: The PDTC123JM comes with a built-in bias resistor, which simplifies circuit design by reducing the number of external components required. This not only saves space on the PCB but also helps in reducing overall manufacturing costs.
  • High Current Gain: This transistor is known for its high current gain (hFE), which ensures efficient amplification in digital and switching applications. The high gain also means that the transistor can be driven by a lower input current, making it suitable for interfacing with microcontrollers and other logic-level devices.
  • Low Voltage Operation: It is capable of operating at low voltages, making it ideal for portable and battery-powered devices where power conservation is critical.
  • Surface-Mount Package: The PDTC123JM comes in a small surface-mount package, which is perfect for modern high-density PCB designs. This packaging allows for automated assembly processes, which can significantly improve production throughput and consistency.

Applications

The NXP PDTC123JM is highly versatile and can be used in a variety of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Switching circuits
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDTC123JM is no exception. Each transistor is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions. This commitment to quality makes the PDTC123JM a reliable choice for both commercial and industrial applications.

In conclusion, the NXP PDTC123JM is a robust and reliable transistor that offers a blend of performance, efficiency, and ease of use. Its integrated bias resistor and low voltage operation make it an excellent choice for designers looking to create compact, energy-efficient products without compromising on functionality.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess