EN
  • EN
  • DE

SN74LS628NG4

Part No SN74LS628NG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Type VCO
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 20 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Type Through Hole
Base Product Number 74LS628
Other Names SN74LS628NE4,SN74LS628NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265316-SN74LS628NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS628NG4 CAD Model

Description

The SN74LS628NG4 is a highly precise voltage-controlled oscillator (VCO) from Texas Instruments, designed to deliver exceptional performance in a wide range of applications. This integrated circuit (IC) is part of the 74LS series, known for its low power consumption and high-speed operation.

Key Features

  • Voltage-Controlled Oscillator: The SN74LS628NG4's frequency is controlled by an external voltage, providing users with the ability to adjust the frequency as needed for their specific application.
  • Wide Frequency Range: This VCO operates over a broad frequency range, making it suitable for various functions including phase-locked loops (PLLs), signal processing, and timing circuits.
  • Stable Operation: The oscillator is designed for stability, ensuring consistent performance and reliable operation over time and temperature variations.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveform, allowing for a more versatile signal generation that can be tailored to different requirements.
  • Compatibility: The SN74LS628NG4 is compatible with other TTL logic families, making it easy to integrate into existing systems without the need for additional interfacing components.

Applications

The versatility of the SN74LS628NG4 makes it ideal for a variety of applications, including:

  • Function generators
  • Frequency modulators and demodulators
  • Phase-locked loop systems
  • Analog and digital signal processing
  • Timing circuits and pulse-width modulation (PWM) controllers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature 0°C to 70°C
Frequency Range Adjustable depending on external components
Package 14-Pin PDIP

Whether you're developing sophisticated communication systems, designing complex timing solutions, or requiring a reliable VCO for your electronics projects, the SN74LS628NG4 from Texas Instruments is an excellent choice that combines performance, precision, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess