EN
  • EN
  • DE

LM311DG

Part No LM311DG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR SGL 36VDC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.25μA @ ±15V
Current - Quiescent (Max) 7.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128849-LM311DG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM311DG CAD Model

Description

ON Semiconductor LM311DG Voltage Comparator

The LM311DG is a high-performance voltage comparator designed by ON Semiconductor, renowned for its reliability and precision in a wide array of electronic applications. This device is engineered to provide fast and accurate voltage level detection, making it an ideal choice for various circuits that require a comparison between two voltage levels.

Key Features

  • Single or Dual Supply Operation: The LM311DG can operate from a single supply voltage or dual supplies for greater flexibility in system design. Its supply voltage range is from 3.5 V to 30 V when using a single supply, or ±1.75 V to ±15 V when using a dual supply configuration.
  • Output Compatibility: Its open-collector output allows for direct connection to a variety of components, including transistors, MOSFETs, and relays, without additional interfacing hardware. The open-collector design also enables wired-OR connections and easy interfacing with digital logic circuits.
  • Fast Response Time: With a typical response time of 200 ns, the LM311DG provides swift transitions that are essential for high-speed analog-to-digital converters and other time-sensitive applications.
  • Differential Input Voltage Range: The comparator has a wide differential input voltage range equal to the supply voltage, enhancing its versatility in different circuit designs and applications.
  • Low Input Bias Current: The device features a low input bias current of 250 nA, minimizing the influence on the circuits being monitored and ensuring accurate comparisons.
  • Temperature Range: The LM311DG operates over a wide temperature range from -25°C to +85°C, making it suitable for industrial environments and applications with varying temperature conditions.

Applications

The LM311DG is widely used across various fields due to its robust performance characteristics. Common applications include:

  • Threshold detectors
  • Level shifting circuits
  • Relay drivers
  • Precision voltage monitoring
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Motor control circuits

Encased in a compact SOIC-8 package, the LM311DG is optimized for space-constrained applications, offering a small footprint while not compromising on functionality or performance. With these features, ON Semiconductor's LM311DG stands out as a go-to component for designers looking to implement an efficient voltage comparison solution within their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1087 $50.0020
985+ $0.1017 $100.1745
1,530+ $0.0982 $150.2460
2,195+ $0.0912 $200.1840
2,855+ $0.0877 $250.3835
3,565+ $0.0842 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258,430 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess