The TLV6710DDCR is a precision window comparator that integrates two comparators and a reference in a single package, designed and manufactured by Texas Instruments. This high-quality electronic component is tailored for voltage monitoring applications where precision is crucial. Its compact form factor, the SOT-23 package, makes it an excellent choice for space-constrained applications.
Key Features
- Adjustable Thresholds: The device offers adjustable thresholds for both comparators, enabling precise monitoring of both overvoltage and undervoltage conditions.
- Integrated Reference: Comes with an integrated 400-mV reference which provides tight accuracy and reduces the need for external components.
- Low Quiescent Current: The TLV6710DDCR boasts a low quiescent current, making it suitable for battery-powered and low-power applications.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.8 V to 18 V, accommodating a variety of power systems.
- Open-Drain Outputs: Features open-drain outputs that allow for easy interfacing with other logic levels and the ability to wire OR multiple devices.
- Temperature Range: The device is operational over an extended temperature range, making it reliable in diverse environmental conditions.
Applications
The TLV6710DDCR is versatile and can be used in numerous applications, including:
- Battery chargers and management systems
- Power supply monitoring
- Industrial equipment sensors and monitors
- Automotive systems
- Portable and handheld electronics
Product Specifications
Parameter
Value
Package Type
SOT-23
Number of Channels
2
Output Type
Open-Drain
Supply Voltage Range
1.8 V to 18 V
Operating Temperature Range
-40°C to +125°C
With its precision monitoring capabilities, the TLV6710DDCR from Texas Instruments stands out as an essential component for designers looking to ensure system stability and safety through accurate voltage detection.