EN
  • EN
  • DE
  • IT

LM348N/NOPB

Part No LM348N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 14DIP / Op Amp Quad High Gain Amplifier ±18V 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 1mV
Operating Supply Current 2.4mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 778961-LM348N/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name LM348
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM348N/NOPB CAD Model

Description

LM348N/NOPB Quad Operational Amplifier by Texas Instruments

The LM348N/NOPB is a high-performance quad operational amplifier designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the industry-standard LM148 series and is optimized to deliver excellent precision and stability. It is a direct, plug-in replacement for the LM148, LM248, and LM348 in most applications, making it a versatile component for electronic enthusiasts and professionals alike.

Each of the four amplifiers within the LM348N/NOPB package exhibits a high degree of common-mode rejection and operates at a voltage range of ±1V to ±15V. This makes the device flexible for a multitude of applications, ranging from conventional operational amplifier circuits to more complex designs. The operational amplifiers within the LM348N/NOPB are internally compensated, which simplifies the design process by eliminating the need for external frequency compensation components.

Key features of the LM348N/NOPB include:

  • Wide Supply Voltage Range: The device can operate on a supply voltage range from 3V to 32V for single supply configurations or from ±1.5V to ±16V for dual supply modes.
  • Low Input Bias Current: This characteristic ensures minimal input offsets and is particularly beneficial in precision applications.
  • High Input Impedance: A feature that makes the device compatible with a wide range of signal sources, minimizing loading issues.
  • Overload Protection: Both input and output are equipped with overload protection, safeguarding the device in extreme conditions.
  • No Frequency Compensation Required: Internal frequency compensation simplifies the design and reduces the number of external components required.

Common applications for the LM348N/NOPB include sample and hold circuits, voltage followers, integrators, active filters, and many other analog functions. The device is packaged in a standard 14-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into a wide range of electronic systems.

The LM348N/NOPB is also characterized by its robust construction, being part of the NOPB (No Lead (Pb) Options Available) series, which indicates compliance with RoHS (Restriction of Hazardous Substances) standards. This makes the device not only environmentally friendly but also suitable for use in a variety of markets and applications where lead-free components are required or preferred.

With its combination of versatility, reliability, and Texas Instruments' quality, the LM348N/NOPB is an excellent choice for any project requiring a dependable quad operational amplifier.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3340 $50.1000
320+ $0.3129 $100.1280
500+ $0.3023 $151.1500
715+ $0.2812 $201.0580
925+ $0.2706 $250.3050
1,155+ $0.2601 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess