EN
  • EN
  • DE

LM34936QPWPTQ1

Part No LM34936QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER REGULATOR / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.2V ~ 30V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number LM34936
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM34936QPWPTQ1TR,2156-LM34936QPWPTQ1-296,296-LM34936QPWPTQ1DKR,296-LM34936QPWPTQ1CT
Standard Package 250
Win Source Part Number 1317563-LM34936QPWPTQ1
Ultra Librarian 3D Model Ultra Librarian LM34936QPWPTQ1 CAD Model

Description

The LM34936QPWPTQ1 from Texas Instruments is a versatile and robust automotive-grade buck-boost controller designed to manage power efficiently across a wide range of input voltages. This component is particularly suited for automotive applications where the input voltage can vary significantly, such as during cold cranking or load dump scenarios.

Key Features

  • Wide Input Voltage Range: The LM34936QPWPTQ1 can operate over a broad input voltage range from 3.5 V to 42 V, making it ideal for handling the electrical environment of automotive battery systems.
  • High Efficiency: With its advanced control scheme, the device can deliver efficient power conversion, which is critical for minimizing heat generation and improving the reliability of automotive systems.
  • Flexible Output Configuration: This controller supports a variety of output configurations, including buck, boost, and buck-boost modes, providing design flexibility for different power supply requirements.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and surrounding components from damage due to excessive heat.
  • EMI Mitigation: The LM34936QPWPTQ1 is designed with features to reduce electromagnetic interference (EMI), a critical consideration for automotive electronics to meet stringent regulatory standards.

Applications

The LM34936QPWPTQ1 is suitable for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Navigation Systems

Quality and Reliability

As an automotive-qualified product, the LM34936QPWPTQ1 meets the AEC-Q100 Grade 1 standard, ensuring operation over an extended temperature range from -40°C to +125°C. This qualification underscores its reliability and suitability for the harsh conditions encountered in automotive environments.

Package and Availability

The device is available in a 16-pin HTSSOP package with PowerPAD™. This compact package is designed for space-constrained applications while providing excellent thermal performance.

For detailed specifications and application support, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5539 $52.4312
19+ $5.3776 $102.1744
29+ $5.2095 $151.0755
40+ $5.0415 $201.6600
52+ $4.8734 $253.4168
69+ $4.3693 $301.4817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,065 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess