EN
  • EN
  • DE

LM3704XBMM-232/NOPB

Part No LM3704XBMM-232/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 2.32V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 129680-LM3704XBMM-232/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3704XBMM-232/NOPB CAD Model

Description

The Texas Instruments LM3704XBMM-232/NOPB is a remarkable product from Texas Instruments, a leading global semiconductor company.

  • Features: Precision supply-voltage monitor with an under-voltage lockout (UVLO) and a manual reset input
  • Supply Voltage Range: 1.6V to 5.5V
  • Quiescent Current: Low
  • Package: 10-bump micro SMD

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess