EN
  • EN
  • DE

SCDS127T-4R7M-S

Part No SCDS127T-4R7M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316522-SCDS127T-4R7M-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS127T-4R7M-S CAD Model

Description

The SCDS127T-4R7M-S is a power inductor manufactured by Yageo. This inductor is designed for use in a wide range of power electronics applications, offering efficient energy storage and filtering capabilities. It's characterized by its compact size and robust construction, making it suitable for demanding environments.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in linear and switching power supplies to filter noise and store energy.
  • LED Lighting: Suitable for LED driver circuits to provide stable current and voltage.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.
  • Industrial Equipment: Integrated into industrial control systems, providing reliable power conversion.

Features

  • High Current Handling: Capable of handling significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and ensures stable performance.
  • Compact Size: Allows for space-saving design in various applications.
  • High Reliability: Ensures long-term stable performance in demanding environments.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding circuits.
  • Compact Design: Small size allows for integration in space-constrained applications.
  • Stable Performance: High current handling capability and reliable construction ensure consistent performance under varying load conditions.
  • Long Lifespan: Robust design and high-quality materials contribute to a long operational life.

Additional Details

The SCDS127T series are surface mount inductors. The inductance value for this specific part is 4.7µH with a tolerance of 20%. The saturation current and rated current are important parameters to consider when selecting this inductor for a specific application. Check the manufacturer's datasheet for detailed electrical characteristics, temperature ratings, and mechanical dimensions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess