Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Win Source Part Number 298929-LM385-1.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385-1.2 CAD Model

Description

The LM385-1.2 from Texas Instruments is a highly efficient, micro-power voltage reference diode that offers exceptional performance in a wide variety of applications.

  • Reference Voltage: 1.2 volts
  • Dynamic Impedance: Low
  • Temperature Stability: Good
  • Maximum Operating Current: 20 mA
  • Operating Temperature Range: -40°C to 85°C
  • Line and Load Regulation: High
  • Package: Compact TO-92
  • RoHS Compliant: Yes

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SPX431AM1
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4050CEM3X-4.1
Texas Instruments
IC VREF SHUNT 1% SOT23-3
Need more? Email Us
ECAD model for LM4040DEM3-2.0/NOPB
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
NOVOSENSE
0.2% ACCURACY 15PPM 4V REF
Need more? Email Us
ECAD model for NSREF3140-DSTR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.2159
ECAD model for TL4050A25IDBZRG4
Anachip Corp
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for AP432VLA

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2941 $57.3495
465+ $0.2414 $112.2510
720+ $0.2337 $168.2640
995+ $0.2262 $225.0690
1,285+ $0.2187 $281.0295
1,715+ $0.1961 $336.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 195 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention