EN
  • EN
  • DE

LM3S1162-EQC50-A2T

Part No LM3S1162-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779023-LM3S1162-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S1162
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1162-EQC50-A2T CAD Model

Description

Product Overview: LM3S1162-EQC50-A2T

The LM3S1162-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded systems. This MCU is part of the Stellaris® family, which is renowned for its robust performance, connectivity features, and flexible memory options. The LM3S1162-EQC50-A2T is specifically engineered to deliver efficient operation and a rich set of features in a compact, power-conscious design.

Key Features

  • Core: At the heart of the LM3S1162-EQC50-A2T is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This 32-bit RISC core offers exceptional processing power and supports Thumb-2 instruction set for optimal code density and reduced memory requirements.
  • Memory: The device is equipped with a generous 128 KB of flash memory and 16 KB of SRAM. This combination allows for efficient storage of program code and data, making it suitable for complex applications that require ample space for firmware and run-time operations.
  • I/O and Peripherals: A wide range of peripherals enhances the functionality of the LM3S1162-EQC50-A2T. These include multiple serial communication interfaces such as UART, SSI, I2C, and CAN for versatile connectivity options. It also features a 12-bit ADC, PWM outputs, and general-purpose timers for precise control tasks.
  • Power Management: The MCU supports a variety of power-saving modes, making it ideal for battery-powered or energy-sensitive applications. Its efficient architecture ensures that the system can maintain high performance while minimizing power consumption.
  • Package and Temperature Range: The LM3S1162-EQC50-A2T comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package) and is specified for an extended industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

Applications

With its robust feature set and flexibility, the LM3S1162-EQC50-A2T is an excellent choice for a variety of applications, including industrial control systems, medical devices, home automation, and portable electronics. Its connectivity options and processing power make it particularly well-suited for applications requiring real-time communication and complex data handling.

Overall, the LM3S1162-EQC50-A2T from Texas Instruments represents a powerful and versatile solution for designers who demand high performance, advanced features, and energy efficiency in their embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess