EN
  • EN
  • DE

LM3S1651-IBZ80-C5

Part No LM3S1651-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 108-LFBGA
Case / Package 108-BGA (10x10)
Family Name LM3S1651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923172-LM3S1651-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S1651-IBZ80-C5 CAD Model

Description

The LM3S1651-IBZ80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and advanced features tailored for industrial and embedded applications. This product is part of the Stellaris® family, which is known for its integration of the ARM® Cortex™-M3 processor core along with a rich set of peripherals.

Key Features

  • Processor Core: ARM® Cortex™-M3, providing efficient performance and low-power operation, making it suitable for a wide range of applications.
  • Speed: The LM3S1651-IBZ80-C5 operates at a maximum frequency of 50 MHz, ensuring swift processing and responsiveness.
  • Memory: Equipped with a generous memory configuration, including Flash and SRAM, to support complex applications and algorithms.
  • I/O Capabilities: Offers a variety of I/O options, including GPIOs, serial communication interfaces, and more, providing flexibility in peripheral connections.
  • Analog Features: Comes with integrated ADCs (Analog-to-Digital Converters), enabling the MCU to interface with analog sensors and devices.
  • Temperature Range: Designed to operate reliably in industrial temperature ranges, making it suitable for harsh environments.
  • Package: Available in a compact 108-BGA (Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The LM3S1651-IBZ80-C5 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automation
  • Networking equipment
  • Medical devices
  • Point-of-sale machines

Support and Resources

Texas Instruments provides extensive support and resources for the LM3S1651-IBZ80-C5, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications based on this MCU.

With its combination of performance, memory, and peripheral integration, the LM3S1651-IBZ80-C5 from Texas Instruments represents a reliable and powerful solution for designers looking to leverage the advantages of the ARM Cortex-M3 architecture in their embedded and industrial projects.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.5579 $104.5579
2+ $101.1850 $202.3700
3+ $97.8122 $293.4366
4+ $87.6937 $350.7748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess