EN
  • EN
  • DE

LM3S1C21-IBZ80-A1T

Part No LM3S1C21-IBZ80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1C21
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341974-LM3S1C21-IBZ80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S1C21-IBZ80-A1T CAD Model

Description

The LM3S1C21-IBZ80-A1T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This MCU is part of the LM3S series, which is designed to cater to a broad range of applications, from industrial control systems to automotive electronics, and consumer products. The LM3S1C21-IBZ80-A1T is particularly well-suited for applications requiring a balance between processing power, low power consumption, and integrated peripherals.

Key Features

  • Core: At the heart of the LM3S1C21-IBZ80-A1T is an ARM Cortex-M3 processor core, which operates at a frequency of up to 80 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing tasks.
  • Memory: The device includes a generous memory provision, with flash memory for program storage and SRAM for data handling, facilitating efficient execution of applications with ample space for code and data storage.
  • Connectivity: With a range of communication interfaces including I2C, SPI, UARTs, and CAN, this MCU ensures seamless integration with other components and peripheral devices within a system.
  • GPIO: A comprehensive set of General-Purpose Input/Output (GPIO) pins allows for versatile interaction with external circuits and sensors, enabling a wide array of application possibilities.
  • ADC: An integrated Analog-to-Digital Converter (ADC) provides accurate measurement capabilities for analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Temperature Range: The LM3S1C21-IBZ80-A1T operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Efficiency: Designed with power efficiency in mind, this MCU features multiple power-saving modes, allowing for optimized power consumption in different operational states.

Applications

The versatile nature of the LM3S1C21-IBZ80-A1T makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and diagnostics
  • Smart home devices and IoT applications
  • Medical devices and healthcare equipment
  • Energy management and smart grid infrastructure

With its combination of performance, connectivity, and power efficiency, the LM3S1C21-IBZ80-A1T from Texas Instruments stands out as a versatile and reliable choice for engineers and developers looking to create sophisticated and robust electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess