EN
  • EN
  • DE

LM3S1C21-IBZ80-A2T

Part No LM3S1C21-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1C21
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342101-LM3S1C21-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1C21-IBZ80-A2T CAD Model

Description

Product Overview: LM3S1C21-IBZ80-A2T

The LM3S1C21-IBZ80-A2T is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the Stellaris® family, which is known for its advanced integration and comprehensive features that cater to a wide range of embedded applications.

Key Features

  • Core: The LM3S1C21-IBZ80-A2T is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, offering a balanced combination of computing power and energy efficiency.
  • Memory: This MCU comes equipped with a generous amount of on-chip memory, including 256KB of Flash memory for program storage and 64KB of SRAM for data processing, which are essential for complex applications.
  • Communication Interfaces: It features multiple communication interfaces such as I2C, SPI, UARTs, and CAN, providing versatile options for connectivity and data exchange with peripheral devices.
  • Digital and Analog Peripherals: The device includes a range of peripherals, including general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, which facilitate diverse functionality from sensor interfacing to timing control.
  • Power Management: With an integrated power management system, the LM3S1C21-IBZ80-A2T ensures efficient operation, supporting multiple power-saving modes to reduce overall energy consumption.
  • Package: The microcontroller is available in a compact 108-BGA (IBZ) package, making it suitable for space-constrained applications.

Applications

The versatility of the LM3S1C21-IBZ80-A2T makes it an ideal choice for a range of embedded systems, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Networking equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LM3S1C21-IBZ80-A2T is backed by TI's rigorous testing and reliability standards, ensuring performance and stability for critical applications. Additionally, developers can take advantage of Texas Instruments' extensive support network, including detailed documentation, development tools, and online forums, to accelerate the design and development process.

Whether you're an engineer working on the next generation of consumer electronics or an innovator creating smart industrial solutions, the LM3S1C21-IBZ80-A2T offers the capabilities and support you need to bring your projects to life.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess