EN
  • EN
  • DE

LM3S2533-IQC50-A2T

Part No LM3S2533-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779043-LM3S2533-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S2533
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2533-IQC50-A2T CAD Model

Description

The LM3S2533-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This robust MCU is part of the Stellaris® family, which is well-known for its advanced connectivity features, real-time performance, and powerful ARM® Cortex™-M3 core.

Key Features

  • Core: ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, providing a balanced approach to power consumption and processing capability.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, ensuring ample space for complex programs and real-time data processing.
  • I/O and Peripherals: Includes a versatile set of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), GPIOs, PWM outputs, analog-to-digital converters (ADCs), and timers, making it highly adaptable for various application requirements.
  • Connectivity: Features integrated Ethernet MAC+PHY for network connectivity, making it ideal for IoT applications that require internet access or network communication.
  • Power Management: Offers multiple power-saving modes, which enable the reduction of power consumption during idle periods, extending the life of battery-powered devices.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, making it reliable for use in harsh environments.

Applications

The LM3S2533-IQC50-A2T MCU is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Home and building automation
  • Automotive and transportation
  • Medical devices
  • Embedded systems
  • Networking equipment

Support and Resources

Texas Instruments provides extensive support for the LM3S2533-IQC50-A2T, including technical documentation, development tools, and software libraries. Designers can access a variety of resources to facilitate the development process and bring their products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess