EN
  • EN
  • DE

LM3S2948-IQC50-A2

Part No LM3S2948-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2948 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2948
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199367-LM3S2948-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2948-IQC50-A2 CAD Model

Description

The LM3S2948-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust features and reliable performance in a variety of embedded applications. This MCU is part of the ARM Cortex-M3 based Stellaris® family, which is well-suited for industrial, automotive, and consumer electronics due to its high integration and efficiency.

Key Features:

  • Core: At the heart of the LM3S2948-IQC50-A2 lies an ARM Cortex-M3 processor, which operates at speeds up to 50 MHz. This core provides the perfect balance between power consumption and processing capability, making it ideal for power-sensitive applications.
  • Memory: The device comes with a generous memory configuration, including 256 KB of Flash memory and 64 KB of SRAM, allowing for ample space for application code and data storage.
  • I/O and Peripherals: It boasts a wide range of peripherals, including multiple serial communication interfaces (UART, I2C, SPI, CAN), 10-bit ADCs, PWM outputs, and General-Purpose Input/Outputs (GPIOs) that provide the versatility needed for complex control tasks and connectivity.
  • Connectivity: With its integrated CAN and Ethernet MAC+PHY, the MCU is ready for networked applications, enabling devices to communicate within a local network or across the internet.
  • Power Management: The LM3S2948-IQC50-A2 features advanced power management techniques, which include multiple sleep modes and an integrated brown-out reset, helping to minimize power consumption during idle periods.
  • Package: The MCU comes in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.

Applications:

This microcontroller is particularly suited for applications that require a high level of integration to reduce complexity and cost. Typical applications include:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Point-of-sale machines

In conclusion, the LM3S2948-IQC50-A2 by Texas Instruments is a versatile and powerful microcontroller that offers a comprehensive set of features for a wide range of applications. Its combination of processing power, memory capacity, and rich peripheral set ensures that designers can meet the demands of their complex embedded system projects.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess