EN
  • EN
  • DE

LM3S6C11-IQC80-A1

Part No LM3S6C11-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6C11
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341983-LM3S6C11-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IQC80-A1 CAD Model

Description

Texas Instruments' LM3S6C11-IQC80-A1 is a high-performance microcontroller unit (MCU) designed for industrial and embedded applications. This robust MCU is part of the Stellaris LM3S series, which is known for its integration of advanced control peripherals, exceptional processing power, and extensive communication features.

Key Features

  • Core: The core of LM3S6C11-IQC80-A1 is an ARM Cortex-M3 processor, which operates at speeds up to 50 MHz. The ARM Cortex-M3 core is renowned for its efficiency and is ideal for applications that require deterministic system behavior.
  • Memory: It comes with a generous memory configuration, including 32 KB of single-cycle SRAM and 256 KB of flash memory, providing ample space for complex applications and firmware.
  • Communication: This MCU features a range of communication interfaces, including I2C, SPI, UARTs, and SSI, allowing for versatile connectivity options to other devices and peripherals.
  • Timers and PWM: It is equipped with multiple 16/32-bit timers, PWM outputs, and capture/compare features, making it an excellent choice for precise control applications such as motor control or digital power conversion.
  • Analog Features: The device has integrated analog peripherals, including an Analog-to-Digital Converter (ADC) with 12-bit precision, which is critical for applications requiring accurate sensor readings.
  • Package: The LM3S6C11-IQC80-A1 is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S6C11-IQC80-A1 makes it suitable for a wide range of applications. It can be used in industrial control systems, factory automation, HVAC systems, point-of-sale machines, and medical devices. Its robust feature set also makes it ideal for smart grid infrastructure, home automation, and portable electronics.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support network, which includes detailed datasheets, application notes, and development tools. The Stellaris family is supported by the StellarisWare software, which provides a full suite of peripheral drivers and middleware to accelerate development and ensure rapid deployment of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess