EN
  • EN
  • DE
  • IT

LM4040B10IDBZTG4

Part No LM4040B10IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054228-LM4040B10IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B10IDBZTG4 CAD Model

Description

Product Overview: LM4040B10IDBZTG4 Precision Voltage Reference

The LM4040B10IDBZTG4 is a high-quality, precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for various applications. This device is part of the LM4040 series, which is known for its reliability and performance in critical and demanding applications.

With a fixed reverse breakdown voltage of 10V, the LM4040B10IDBZTG4 offers excellent stability and low dynamic impedance, ensuring a consistent voltage reference under varying load conditions. The device operates with a wide current range from 45 µA to 10 mA, providing designers with flexibility in their circuit designs.

The LM4040B10IDBZTG4 comes in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications. Its small footprint and low profile allow for integration into a variety of electronic systems without significant impact on the overall design size.

Key Features:

  • Precision Reference Voltage: A stable 10V output voltage with high accuracy ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device offers a low temperature coefficient, contributing to its stable performance over a wide temperature range.
  • Wide Operating Current Range: Suitable for a range of applications with an operating current between 45 µA and 10 mA.
  • Low Dynamic Impedance: Ensures minimal voltage variation with changing load conditions, providing a consistent reference voltage.
  • Compact SOT-23 Package: Small surface-mount package suitable for high-density circuit boards.

Applications:

The LM4040B10IDBZTG4 is ideal for a variety of applications that require a stable and precise voltage reference, such as:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems
  • Medical devices

With its exceptional stability and precision, the LM4040B10IDBZTG4 from Texas Instruments is a top choice for engineers and designers who require a reliable voltage reference source in their electronic designs.

You May Also Be Interested in

Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670
Analog Devices Inc.
IC VREF SERIES PREC 10V SC-70-5 / Voltage Reference IC V SC-70-5
Lowest to $5.4981
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.2131
Texas Instruments
IC VREF SHUNT 2% 8SOIC
Lowest to $0.3321
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Lowest to $24.4607
Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
National Semiconductor (TI)
VOLTAGE REFERENCE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess