EN
  • EN
  • DE

LM4128BMF-2.0/NOPB

Part No LM4128BMF-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779169-LM4128BMF-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128BMF-2.0/NOPB CAD Model

Description

Product Overview: LM4128BMF-2.0/NOPB

The LM4128BMF-2.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4128 series and is designed to provide a fixed 2.0V output voltage. It is an ideal component for applications requiring a stable reference voltage, such as data conversion, power supply monitoring, and battery-operated equipment.

Key Features

  • Reference Voltage: This product offers a precise 2.0V output, which is crucial for systems that demand consistent performance over various conditions.
  • Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 20ppm/°C, the LM4128BMF-2.0/NOPB ensures minimal deviation over temperature variations, making it reliable for critical applications.
  • Stability: The device is characterized by its excellent long-term stability and low output noise, providing a solid and dependable reference voltage.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, offering flexibility in various supply conditions.
  • Load Regulation: The LM4128BMF-2.0/NOPB exhibits superior load regulation characteristics, maintaining a stable output despite changes in load.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Qualification: The NOPB (No Lead (Pb)) version indicates that the device is manufactured with a lead-free finish, and it is suitable for automotive applications, adhering to the AEC-Q100 standards.

Applications

The LM4128BMF-2.0/NOPB is versatile and can be used in a variety of applications. It excels in portable and battery-powered devices due to its low power consumption. It is also an excellent choice for high-end and precision data converters, where a stable reference voltage is critical for accurate data acquisition. Other common applications include industrial instrumentation, medical devices, and automotive electronics, where consistent and reliable performance is non-negotiable.

Conclusion

Texas Instruments' LM4128BMF-2.0/NOPB stands out as a high-precision voltage reference that combines accuracy, stability, and flexibility. Its suitability for a wide range of applications and adherence to automotive standards makes it a top choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0252 $54.2268
21+ $4.9438 $103.8198
32+ $4.7893 $153.2576
44+ $4.6348 $203.9312
56+ $4.4803 $250.8968
75+ $4.0168 $301.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess