EN
  • EN
  • DE

LM4510SDX/NOPB

Part No LM4510SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 10WSON / LM4510 Synchronous Step-Up DC/DC Converter with True Shutdown Isolation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.7V
Maximum Output Voltage 18V
Current - Output 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Part Number Series LM4510
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803344-LM4510SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4510SDX/NOPB CAD Model

Description

The LM4510SDX/NOPB is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's extensive range of power management solutions and is specifically engineered to meet the demands of modern electronic applications requiring efficient voltage conversion and regulation.

Key Features

  • High-Efficiency Step-Up DC/DC Converter: The LM4510SDX/NOPB is a boost converter that efficiently steps up lower voltages to higher voltages, making it ideal for applications that require a constant and stable power supply from a lower voltage source.
  • Adjustable Output Voltage: This device allows for an adjustable output voltage, giving designers the flexibility to tailor the power supply to their specific needs.
  • Integrated Power Switch: The inclusion of an integrated power switch simplifies the design and reduces external component count, which can save space and cost in compact systems.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the LM4510SDX/NOPB features thermal shutdown protection that prevents damage from overheating.
  • Low Quiescent Current: The device's low quiescent current helps to minimize power consumption when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The LM4510SDX/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking
  • Power Supply Backup Systems
  • Energy Harvesting
  • Low-Power Handheld Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4510SDX/NOPB is no exception. It is designed to meet strict industry standards and undergoes rigorous testing to ensure performance and durability. The NOPB designation indicates that this product is lead-free, complying with international regulations on hazardous substances and making it suitable for eco-friendly applications.

Conclusion

The LM4510SDX/NOPB from Texas Instruments represents a compact, efficient, and reliable solution for voltage step-up applications. With its adjustable output voltage, integrated power switch, and protective features, it is an excellent choice for designers looking to optimize their power management systems with a high-performance, space-saving component.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5905 $55.6675
80+ $1.3050 $104.4000
120+ $1.2643 $151.7160
165+ $1.2235 $201.8775
215+ $1.1827 $254.2805
285+ $1.0604 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess