EN
  • EN
  • DE

LM46001AQPWPRQ1

Part No LM46001AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16HTSSOP  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 1A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LM46001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51304-6,296-51304-2,LM46001AQPWPRQ1-ND,296-51304-1
Standard Package 2,000
Win Source Part Number 974371-LM46001AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM46001AQPWPRQ1 CAD Model

Description

Product Overview: LM46001AQPWPRQ1 from Texas Instruments

The LM46001AQPWPRQ1 is a highly efficient, space-conscious voltage regulator designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This advanced power solution is ideal for a wide range of automotive and industrial applications that require reliable and consistent power management.

Key Features

  • Wide Input Voltage Range: The LM46001AQPWPRQ1 operates over a broad input voltage range from 3.5V to 60V, accommodating various power sources and fluctuating input conditions.
  • Adjustable Output Voltage: This regulator facilitates an adjustable output voltage that can be set from 0.8V to VIN, making it highly versatile for different circuit requirements.
  • High-Efficiency: With an efficiency of up to 90%, this device ensures minimal power loss and heat generation, enhancing system reliability and performance.
  • Peak Current Mode Control: The device incorporates peak current mode control which provides fast transient response and eases loop compensation.
  • Thermal Protection: It is equipped with thermal shutdown and overcurrent protection, safeguarding the device and the system against excessive temperature and current conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
  • Power Save Mode: The LM46001AQPWPRQ1 includes a power save mode that reduces the switching frequency under light load conditions to maintain high efficiency.
  • Robust Packaging: The device is available in a 16-pin HTSSOP package which is suitable for space-constrained applications.

Applications

The LM46001AQPWPRQ1 is engineered to meet the demanding requirements of automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. Additionally, its robustness and versatility make it an excellent choice for industrial applications, including automation, power supplies, and telecom infrastructure.

Quality and Reliability

As with all Texas Instruments products, the LM46001AQPWPRQ1 is manufactured to the highest standards of quality and reliability. It is designed to withstand the rigorous conditions of automotive and industrial environments, ensuring a dependable and durable power management solution for any application.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1243 $51.2430
24+ $4.2046 $100.9104
37+ $4.0732 $150.7084
51+ $3.9418 $201.0318
66+ $3.8104 $251.4864
88+ $3.4162 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,516 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess