EN
  • EN
  • DE

LM4667MMX

Part No LM4667MMX
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Packaging Tape & Reel
Power Supply Rejection Ratio (PSRR) 65 dB
Radiation Hardening No
RoHS Compliant
Voltage Gain 12 dB
Win Source Part Number 1070135-LM4667MMX
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4667MMX CAD Model

Description

The LM4667MMX is a high-performance audio power amplifier from Texas Instruments designed to deliver exceptional sound quality with high efficiency. This compact, surface-mount device is part of TI's renowned family of audio amplifiers, which are widely recognized for their reliability and superior performance.

Key Features

  • Output Power: The LM4667MMX is capable of delivering 2.5W of continuous average power to an 8Ω load with less than 1% THD+N when powered by a 5V power supply.
  • Efficiency: With an efficiency of up to 90%, this amplifier ensures minimal power loss and heat dissipation, making it suitable for battery-powered applications.
  • Boomer Audio Power: As part of TI's Boomer® product line, it is specifically designed to provide high-quality output power with a minimal number of external components, ideal for mobile phones and other portable devices.
  • Micro-Power Shutdown Mode: Features a low-current consumption shutdown mode, which significantly reduces power usage when the amplifier is not in active use.

Applications

  • Portable and mobile devices
  • Personal digital assistants (PDAs)
  • Mobile phones
  • Notebook computers
  • Portable media players

Technical Specifications

The LM4667MMX operates over a wide power supply range from 2.7V to 5.5V, making it versatile for various applications. It is designed with advanced circuitry to maintain high audio performance even with low battery voltages. The device also integrates a superior click and pop suppression mechanism that minimizes noise when turning the device on and off.

Package and Quality

This amplifier comes in an MSOP-10 package, which is optimized for space-constrained applications. Texas Instruments ensures the highest quality and reliability for the LM4667MMX, supporting its products with comprehensive technical documentation and customer support.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0315 $51.5750
120+ $0.8464 $101.5680
185+ $0.8200 $151.7000
255+ $0.7935 $202.3425
330+ $0.7671 $253.1430
440+ $0.6877 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess