EN
  • EN
  • DE

LM48556TLBD

Part No LM48556TLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM48556 / LM48556 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 2.7 V ~ 4.5 V
Board Type Fully Populated
Utilized IC / Part LM48556
Supplied Contents Board(s)
Win Source Part Number 779243-LM48556TLBD
Popularity Medium
Supply and Demand Status Balance
Family Name LM48556
Introduction Date June 03, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM48556TLBD CAD Model

Description

Product Overview: LM48556TLBD from Texas Instruments

The LM48556TLBD is an innovative audio amplifier solution from Texas Instruments designed to enhance the audio experience in portable applications. This compact, yet powerful, amplifier is part of TI's extensive range of audio products, tailored for performance and efficiency in a variety of devices such as smartphones, tablets, and other portable electronics.

Key Features and Benefits

  • Integrated Audio Amplifier: The LM48556TLBD integrates a Class D amplifier, providing high-quality sound amplification while maintaining energy efficiency, which is crucial for battery-powered devices.
  • Space-Saving Design: With its micro-sized package, this amplifier is a boon for designers looking to save space on their PCBs without compromising on audio performance.
  • Low Power Consumption: The device is engineered to have a low quiescent current, significantly reducing power consumption and extending battery life in portable applications.
  • High Output Power: Despite its small size, the LM48556TLBD can deliver a substantial output power, providing loud and clear audio output suitable for a range of portable devices.
  • Advanced Pop & Click Suppression: The amplifier includes built-in pop and click noise suppression technology, ensuring smooth audio playback without disruptive noises during power-up or shutdown.
  • Flexible Power Supply: It supports a wide range of power supply voltages, allowing for flexible design options and compatibility with various battery technologies.
  • Thermal Protection: The built-in thermal protection feature safeguards the amplifier from potential damage due to overheating, ensuring reliability and longevity.

Applications

The LM48556TLBD is ideal for a multitude of portable applications where space is at a premium and audio quality cannot be compromised. These applications include:

  • Mobile Phones and Smartphones
  • Tablets and Portable Media Players
  • Handheld Gaming Devices
  • Portable Navigation Devices
  • Personal Digital Assistants (PDAs)

With its blend of power, efficiency, and compact design, the LM48556TLBD from Texas Instruments stands out as a superior audio amplification solution for designers looking to enhance the user experience in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess