EN
  • EN
  • DE

LM48580TLX

Part No LM48580TLX
Manufacturer Texas Instruments
Description LM48580 Boomer™ Audio Power Amplifier Series High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200023-LM48580TLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48580TLX CAD Model

Description

The LM48580TLX is an innovative audio amplifier solution designed by Texas Instruments (TI), renowned for its high-quality semiconductor products. This particular model is part of the Boomer® series of audio amplifiers that are specifically engineered to provide high-quality sound enhancement for portable and compact devices.

Key Features

  • Output Power: The LM48580TLX offers impressive output power for its size, capable of driving audio with clarity and volume that belies its compact form factor.
  • Energy Efficiency: With advanced power management features, this amplifier is designed for battery-powered devices, ensuring minimal power consumption and extended battery life.
  • Audio Quality: TI's commitment to sound quality is evident in the LM48580TLX, which produces clear, undistorted audio across a wide range of frequencies.
  • Space-Saving Design: The small footprint of the LM48580TLX makes it an ideal choice for space-constrained applications, without compromising on audio performance.
  • Advanced Features: The device includes features such as integrated digital volume control, a 2-band equalizer, and 3D audio enhancement, providing a rich and customizable listening experience.

Applications

The LM48580TLX is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile phones and smartphones
  • Tablets and portable gaming devices
  • Laptop and notebook computers
  • Portable media players

Technical Specifications

Some of the technical specifications of the LM48580TLX include:

  • Supply Voltage Range: 2.7V to 5.5V, accommodating a wide range of device requirements.
  • Output Power: Up to 1.9W into an 8Ω load, providing robust sound output.
  • Package: The LM48580TLX is available in a micro SMD package, which is ideal for products where space is at a premium.

Overall, the LM48580TLX by Texas Instruments is a top-tier audio amplifier that combines high performance, efficiency, and advanced features, making it a premier choice for enhancing the audio capabilities of a wide array of portable devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4810 $50.5050
225+ $0.4506 $101.3850
345+ $0.4354 $150.2130
495+ $0.4049 $200.4255
645+ $0.3897 $251.3565
805+ $0.3745 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,720 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess