EN
  • EN
  • DE

LM4863LQ

Part No LM4863LQ
Manufacturer Texas Instruments
Description Dual 2.2W Audio Amplifier Plus Stereo Headphone Function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200028-LM4863LQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4863LQ CAD Model

Description

The LM4863LQ is a versatile audio amplifier integrated circuit from Texas Instruments, designed to deliver high-quality audio performance for a wide range of applications. This dual-channel amplifier is capable of driving up to 2.2 watts per channel into a 3Ω load, making it an excellent choice for portable and compact audio systems.

Key Features

  • Output Power: The LM4863LQ can deliver 2.2W per channel into a 3Ω load with a 5V power supply, providing robust audio output for its size.
  • Bridge-Tied Load (BTL) Configuration: This configuration allows for higher power output by driving the speakers with a differential signal, which can effectively double the output power compared to a single-ended configuration.
  • Boomer Audio Power: As part of TI's Boomer series, the LM4863LQ is designed for high-quality audio applications, ensuring minimal distortion and high efficiency.
  • Shutdown Mode: The device features a low-power shutdown mode, which significantly reduces power consumption when the amplifier is not in use.
  • External Gain Configuration: Users can set the gain of the amplifier using external resistors, providing flexibility in the design of the audio system.
  • Pop & Click Noise Reduction: The LM4863LQ includes circuitry to minimize pop and click noise during power cycling, ensuring a smooth listening experience.

Applications

The LM4863LQ is ideal for a variety of audio applications, including:

  • Portable audio devices like MP3 players, mobile phones, and tablets
  • Desktop and laptop computers
  • Portable speakers and mini-component systems
  • Personal digital assistants (PDAs)

Package and Quality

The LM4863LQ is offered in a compact 24-pin LLQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LM4863LQ is no exception, meeting high standards of performance and reliability.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8569 $55.7070
70+ $1.5237 $106.6590
105+ $1.4760 $154.9800
145+ $1.4284 $207.1180
185+ $1.3808 $255.4480
245+ $1.2380 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess