EN
  • EN
  • DE

LM49450SQX/NOPB

Part No LM49450SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Boomer  I2S Input, 2.5W/Channel, Low EMI, Stereo, Class D Audio Sub-System with Ground Referenced Headphone Amplifier, 3D Enhancement, and Headphone Sense | IC AUDIO SUBSYSTEM 2.5W D 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.5W x 2 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-WQFN (5x5)
Manufacturer Package 32-WFQFN Exposed Pad
Family Part Number LM49450
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200155-LM49450SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM49450SQX/NOPB CAD Model

Description

Product Overview: LM49450SQX/NOPB

The LM49450SQX/NOPB is a high-performance audio subsystem designed by Texas Instruments for portable applications. It is a fully integrated solution that combines a digital audio interface, a digital signal processor, and a Class D speaker amplifier to provide a complete audio path from the digital audio source to the speaker output.

Key Features

  • Integrates Digital Audio Processing: The device features a digital audio interface with an advanced digital signal processor, allowing for efficient audio signal manipulation and processing.
  • High-Efficiency Class D Amplifier: The built-in Class D amplifier provides high efficiency, which is crucial for battery-powered devices, ensuring longer playback times.
  • Ground-Centered Stereo Headphone Amplifier: The LM49450SQX/NOPB includes a ground-centered stereo headphone output that reduces the number of supply voltages, simplifying power supply design and reducing power consumption.
  • Flexible Input and Output Configurations: The device supports various digital audio input formats and provides multiple output options to drive speakers and headphones.
  • Noise Suppression: It comes equipped with noise suppression technology, which helps in delivering clear audio output by minimizing background noise.

Applications

The LM49450SQX/NOPB is ideal for a variety of portable applications where high-quality audio is essential. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Ultrabook Computers

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The LM49450SQX/NOPB is available in a compact 36-bump micro SMD package that is RoHS compliant and designed to meet the rigorous demands of portable electronics. It operates over a wide temperature range and is built to withstand the challenges of daily use in various environments.

Ordering Information

The product is available under the part number LM49450SQX/NOPB, where 'NOPB' indicates that the product is lead-free and environmentally friendly. For ordering, availability, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6930 $51.7020
34+ $3.0302 $103.0268
52+ $2.9355 $152.6460
71+ $2.8408 $201.6968
92+ $2.7461 $252.6412
122+ $2.4620 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,343 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess