EN
  • EN
  • DE
  • IT

LM5026SDX/NOPB

Part No LM5026SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16WSON / Current Mode PWM Controller 3A 590kHz 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 15 V
Frequency - Switching 200kHz ~ 590kHz
Duty Cycle (Maximum) 70%, 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Reset, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x5)
Win Source Part Number 779299-LM5026SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5026
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5026SDX/NOPB CAD Model

Description

The LM5026SDX/NOPB is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed specifically for power supply systems that require high efficiency, reliability, and advanced control features. This integrated circuit is part of the LM5026 series and is packaged in a compact, surface-mountable form factor, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Mode Control: The LM5026SDX/NOPB operates with voltage mode control, providing precise output regulation and easy loop compensation.
  • Advanced Start-Up and Shutdown Sequences: The device includes programmable soft-start and soft-stop functions that ensure smooth power ramp-up and ramp-down, minimizing stress on the system during power cycling.
  • Integrated Gate Drivers: It features robust integrated gate drivers for driving the power stage MOSFETs, reducing external component count and simplifying the design.
  • Wide Input Voltage Range: The controller supports a wide input voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
  • Protection Features: Comprehensive protection features include under-voltage lockout, thermal shutdown, over-current protection, and short-circuit protection, enhancing system safety and reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the power supply for efficiency or for reduced electromagnetic interference (EMI).

Applications

The LM5026SDX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and networking equipment
  • Automotive and aerospace applications

Environmental and Quality Certifications

This device is compliant with various environmental standards, including RoHS and is offered in a lead-free package. It is also characterized for operation from -40°C to 125°C, ensuring performance across a broad range of temperature conditions.

The LM5026SDX/NOPB by Texas Instruments represents a robust and flexible solution for designers looking to create efficient and reliable power supplies for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7876 $50.1768
44+ $2.2873 $100.6412
68+ $2.2158 $150.6744
94+ $2.1443 $201.5642
121+ $2.0729 $250.8209
162+ $1.8584 $301.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,239 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess