EN
  • EN
  • DE
  • IT

ADIS16204/PCBZ

Part No ADIS16204/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADIS16204/PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 2 Axis
Sensing Range ±37g, ±70g
Interface Serial, SPI
Sensitivity 8.407mg/LSB, 17.125mg/LSB
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADIS16204
Base Product Number ADIS16204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910424-ADIS16204/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16204/PCBZ CAD Model

Description

ADIS16204/PCBZ - High-Accuracy, Dual-Axis Digital Inclinometer

The ADIS16204/PCBZ is a state-of-the-art, dual-axis digital inclinometer module from Analog Devices Inc., designed for precision tilt sensing applications. Encapsulated in a compact and robust package, this sensor provides high-accuracy angle measurement capabilities, making it an ideal choice for industrial, automotive, and instrumentation markets.

Key Features

  • High Precision Measurement: The ADIS16204/PCBZ offers excellent accuracy in tilt measurements, with factory calibration ensuring reliable and consistent performance.
  • Dual-Axis Sensing: Capable of sensing both pitch and roll angles, this inclinometer provides comprehensive data for multi-dimensional monitoring.
  • Digital Output: It features a digital SPI-compatible serial interface, facilitating easy integration with microcontrollers and reducing system complexity.
  • Programmable Operation: Users can configure sampling rates, filters, alarms, and power management settings to suit specific application requirements.
  • Robust Design: The ADIS16204/PCBZ is designed to withstand harsh environments, making it suitable for outdoor and rugged applications.

Applications

  • Platform stabilization and control
  • Antenna alignment
  • Vehicle dynamics and rollover detection
  • Industrial machine control
  • Precision instrumentation

Technical Specifications

  • Measurement Range: ±80 degrees
  • Resolution: 0.025 degrees
  • Nonlinearity:
  • Supply Voltage: 3.3 V typical
  • Operating Temperature Range: -40°C to +85°C
  • Shock Resistance: 2000 g

With its compact PCB form factor, the ADIS16204/PCBZ is easily mountable and can be quickly deployed in a wide range of systems. Whether it's for precise leveling, tilt-sensing in rugged terrains, or real-time angle monitoring in delicate instrumentation, the ADIS16204/PCBZ by Analog Devices Inc. stands out as a reliable and high-performance solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess