EN
  • EN
  • DE

LM5041SD/NOPB

Part No LM5041SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16WSON / Current Mode PWM Controller 1.5A 600kHz Automotive 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 15 V ~ 90 V
Frequency - Switching 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x5)
Win Source Part Number 779306-LM5041SD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5041
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5041SD/NOPB CAD Model

Description

Product Overview: LM5041SD/NOPB from Texas Instruments

The LM5041SD/NOPB is an advanced PWM controller designed by Texas Instruments, renowned for its innovative solutions in the semiconductor industry. This controller is part of the LM5041 series and is optimized for use in cascaded and multi-phase power converter applications. The device integrates a variety of features that make it a versatile and efficient choice for managing power in a wide range of electronic systems.

At the heart of the LM5041SD/NOPB is its Pulse-Width Modulation (PWM) control circuitry, which enables precise control over the power conversion process. This results in improved efficiency and performance, particularly in systems that require a high degree of regulation and stability. The controller operates over a wide input voltage range, making it suitable for various applications including telecommunications, industrial systems, and networking equipment.

The LM5041SD/NOPB offers several protective features to ensure the longevity and reliability of the end application. It includes under-voltage lockout, over-current protection, and thermal shutdown mechanisms. These safeguards help to prevent damage from external conditions and internal faults, thus enhancing the durability of the product it manages.

This controller is available in a compact package, the LLP-16, which is designed to occupy minimal space on a printed circuit board (PCB) while still offering excellent thermal performance. This small footprint is particularly beneficial in space-constrained applications where PCB real estate is at a premium.

Texas Instruments' LM5041SD/NOPB is a lead-free and RoHS-compliant product, reflecting the company's commitment to environmental sustainability. The NOPB designation indicates that no lead is used in the manufacturing process, making it a responsible choice for companies looking to minimize their ecological impact.

In summary, the LM5041SD/NOPB PWM controller is a high-performance, feature-rich solution that meets the demands of modern power conversion applications. Its integration of protective features, wide input voltage range, and compact packaging make it a reliable and space-efficient choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2579 $50.8053
17+ $5.9552 $101.2384
27+ $5.7691 $155.7657
36+ $5.5830 $200.9880
47+ $5.3969 $253.6543
63+ $4.8386 $304.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess