EN
  • EN
  • DE

LM5051MA

Part No LM5051MA
Manufacturer Texas Instruments
Description Low Side OR-ing FET Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200292-LM5051MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5051MA CAD Model

Description

Product Overview: LM5051MA High-Side OR-ing FET Controller

The LM5051MA from Texas Instruments is a versatile high-side OR-ing FET controller designed to manage power distribution in a wide range of applications. This integrated circuit is engineered to control an N-channel MOSFET that operates as a high-side switch, providing a seamless and efficient power OR-ing solution for systems that require multiple power sources.

Key Features

  • Voltage Range: The device is capable of operating over a wide input voltage range, making it suitable for various applications from telecom to industrial power systems.
  • Charge Pump: It includes an integrated charge pump that ensures the gate of the N-channel MOSFET is properly driven, allowing for the MOSFET to be fully enhanced and reducing power loss.
  • Current Sense: The LM5051MA features a precise current sensing mechanism that provides over-current protection by detecting excessive current flow through the MOSFET and reacting accordingly.
  • Fast Response: The device is designed for quick response to fault conditions, enhancing the reliability and safety of the power system.
  • Power Good Flag: It offers a "power good" flag output, which provides a signal indicating that the OR-ing function is operational and that the output voltage is within the acceptable range.

Applications

The LM5051MA is ideal for a variety of applications where power distribution and redundancy are crucial. This includes:

  • Redundant power supply systems
  • Server farms and data centers
  • Telecommunication equipment
  • Industrial power systems

Reliability and Performance

With Texas Instruments' reputation for high-quality and reliable components, the LM5051MA is a product that ensures performance and longevity. Its robust design and comprehensive feature set make it a preferred choice for engineers and designers looking to implement high-side OR-ing functionality in their power management solutions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
80+ $1.3047 $104.3760
120+ $1.2606 $151.2720
175+ $1.1725 $205.1875
225+ $1.1284 $253.8900
280+ $1.0843 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess