EN
  • EN
  • DE

LM5068MM-3

Part No LM5068MM-3
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Voltage Hot Swap Controller | IC CTRLR HOTSWAP -48V 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Latched Fault, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -90V ~ -10V
Temperature Range - Operating -40°C ~ 105°C
Supply Current 820μA
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Feature Pins /PWRGD, OV, TIMER, UV
Family Part Number LM5068
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200308-LM5068MM-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5068MM-3 CAD Model

Description

Product Overview: LM5068MM-3 by Texas Instruments

The LM5068MM-3 is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to provide an array of protective functions for systems that require precise control over their power supply. This hot-swap controller IC allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage caused by inrush currents or voltage spikes.

Key Features

  • Voltage Range: The LM5068MM-3 operates over a wide input voltage range of 2.7V to 13.2V, making it versatile for various applications.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring protection against overcurrent conditions.
  • Fast Response to Fault Conditions: The device reacts swiftly to overcurrent, overvoltage, and undervoltage conditions, providing rapid protection to downstream components.
  • Gate Control: It features a charge pump-controlled gate driver for an external N-channel MOSFET, offering efficient control over the power flow.
  • Power Good Output: A 'power good' output signal is provided, which can be used for downstream load enable or as a processor interrupt.
  • Under-Voltage Lockout (UVLO): The LM5068MM-3 includes UVLO with hysteresis to ensure that the system operates only when the supply voltage is within acceptable limits.

Applications

The LM5068MM-3 is ideal for a variety of applications, including but not limited to:

  • Server and Telecom Hot-Swap Applications
  • Network Routers and Switches
  • Industrial Systems
  • Redundant Power Supplies

Package and Reliability

This power management IC is available in an 8-pin VSSOP package, which is compact and suitable for space-constrained applications. The LM5068MM-3 is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

With its robust protection features and flexible application range, the LM5068MM-3 from Texas Instruments is a crucial component for any design requiring a secure and controlled power management solution.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3330 $51.3260
53+ $1.9143 $101.4579
81+ $1.8545 $150.2145
112+ $1.7947 $201.0064
145+ $1.7348 $251.5460
193+ $1.5554 $300.1922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess