EN
  • EN
  • DE

LM5085MY/NOPB

Part No LM5085MY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 75V Constant On-Time PFET Buck Switching Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 75 V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, On Time Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 1200328-LM5085MY/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5085
Introduction Date November 04, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5085MY/NOPB CAD Model

Description

The LM5085MY/NOPB is a versatile and efficient power management integrated circuit developed by Texas Instruments, designed to cater to a wide array of applications requiring a compact, high-performance power solution. This component is part of Texas Instruments' LM5085 series of PWM (Pulse Width Modulation) controllers, which are specifically engineered to manage power in systems with an input voltage range typically between 4.5V to 75V.

Key Features

  • Input Voltage Range: The LM5085MY/NOPB operates effectively within a broad input voltage range of 4.5V to 75V, making it suitable for a variety of industrial and automotive applications.
  • Current Mode Control: It employs current mode control which provides superior transient response and simplifies loop compensation.
  • High Efficiency: With an integrated N-Channel MOSFET and a high switching frequency, the device ensures high efficiency power conversion, which is critical for reducing heat and improving system performance.
  • Thermal Protection: The component includes thermal shutdown protection that safeguards the device and the system it powers from potential damage due to overheating.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can be essential for reducing electromagnetic interference (EMI) and optimizing system performance.
  • Adjustable Output: The output voltage is adjustable, providing flexibility in application design to meet specific voltage requirements.

Applications

The LM5085MY/NOPB is designed for a wide range of applications, including but not limited to:

  • Automotive systems
  • Telecommunications equipment
  • Industrial control systems
  • Portable electronics
  • Power supplies for battery-operated devices

Quality and Reliability

As with all Texas Instruments products, the LM5085MY/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The 'NOPB' suffix indicates that this product is offered in an eco-friendly "No Lead" package, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9382 $58.1460
65+ $1.5904 $103.3760
100+ $1.5407 $154.0700
135+ $1.4910 $201.2850
175+ $1.4413 $252.2275
235+ $1.2922 $303.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess