EN
  • EN
  • DE

SSM2302CPZ

Part No SSM2302CPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0836+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 720556-SSM2302CPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2302CPZ CAD Model

Description

SSM2302CPZ - Low Power Stereo Audio Amplifier

The SSM2302CPZ from Analog Devices Inc. is a high-quality, low power, stereo audio amplifier designed for portable applications. It is an ideal component for devices where efficient power consumption and small form factor are crucial. The SSM2302CPZ offers a simple and effective solution to drive audio in systems such as mobile phones, tablets, portable gaming devices, and any other handheld devices that require sound amplification.

Key Features

  • Output Power: Capable of delivering 2.8 W of continuous output power per channel into a 4 Ω load with less than 1% THD+N, and 1.4 W into an 8 Ω load, which makes it suitable for a wide range of speaker impedances.
  • Efficiency: The device features a high efficiency of 90%, which helps to minimize power consumption and extend battery life in portable applications.
  • Filterless Design: Utilizes a filterless architecture which reduces the need for external components, thereby saving space and cost on the PCB.
  • Pop & Click Suppression: Incorporates pop and click suppression circuitry that minimizes noise which can occur during turn-on and turn-off transitions.
  • Volume Control: Integrated digital volume control provides a wide range of volume settings, allowing for precise sound level adjustments.
  • Thermal Overload Protection: Ensures reliability and longevity by protecting the device from potential damage due to overheating.

Applications

The versatility of the SSM2302CPZ makes it suitable for a variety of audio applications, including:

  • Portable Electronics
  • Mobile Phones
  • Tablets
  • Portable Gaming Devices
  • MP3 Players
  • Notebook Computers

With its compact 9-lead LFCSP (Lead Frame Chip Scale Package) footprint, the SSM2302CPZ provides a space-saving audio amplification solution without compromising on performance. The combination of low power consumption, high efficiency, and audio fidelity makes it an excellent choice for designers looking to enhance the audio experience in portable devices.

For more detailed information, including electrical characteristics and pin configurations, refer to the official datasheet provided by Analog Devices Inc.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6309 $65.2360
90+ $1.3386 $120.4740
135+ $1.2959 $174.9465
185+ $1.2543 $232.0455
240+ $1.2128 $291.0720
320+ $1.0869 $347.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess