EN
  • EN
  • DE

LM5088QMH-2

Part No LM5088QMH-2
Manufacturer Texas Instruments
Description LM5088, LM5088-Q1 Wide Input Range Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200340-LM5088QMH-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5088QMH-2 CAD Model

Description

The LM5088QMH-2 is a high-performance, easy-to-use, step-down DC-DC regulator from the renowned manufacturer Texas Instruments. This advanced power management integrated circuit (IC) is designed to efficiently convert higher DC voltage to a lower DC voltage with a high degree of precision and reliability.

Key Features

  • Wide Input Voltage Range: The LM5088QMH-2 operates over a broad input voltage range, making it suitable for a variety of applications from automotive to industrial systems.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage, which can be tailored to the needs of the specific application it is being used in.
  • High Efficiency: With its advanced design, this device provides excellent power efficiency, which helps in reducing thermal stress and improving system reliability.
  • Thermal Protection: The LM5088QMH-2 includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can be critical in reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The versatility of the LM5088QMH-2 makes it ideal for a wide range of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Telecommunications infrastructure
  • Industrial power systems
  • Portable and battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5088QMH-2 is no exception. It is designed to meet the stringent requirements of the automotive industry, including operation over a wide temperature range and resistance to the harsh conditions found in automotive environments. The device's robust design ensures long-term reliability, which is a hallmark of Texas Instruments' products.

Conclusion

Overall, the LM5088QMH-2 from Texas Instruments stands out as a high-quality, versatile step-down regulator that can be integrated into a multitude of power-sensitive applications. Its combination of wide input voltage range, adjustable output, high efficiency, and robust protection features make it an excellent choice for designers looking for a reliable power management solution.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2925 $58.0475
15+ $6.8042 $102.0630
23+ $6.5915 $151.6045
32+ $6.3789 $204.1248
41+ $6.1663 $252.8183
55+ $5.5284 $304.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess