EN
  • EN
  • DE

LM5117PMH

Part No LM5117PMH
Manufacturer Texas Instruments
Description Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200429-LM5117PMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5117PMH CAD Model

Description

Overview of Texas Instruments LM5117PMH

The Texas Instruments LM5117PMH is a highly efficient, synchronous buck controller designed for voltage step-down applications. This advanced power management IC is part of the LM5117 series, which is known for its versatility and performance in managing power supplies across a range of electronic devices.

Key Features

  • Wide Input Voltage Range: The LM5117PMH operates over an input voltage range from 6V to 75V, making it suitable for a broad array of power sources and systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 1.215V to 80% of the input voltage, ensuring flexibility across different applications.
  • High Efficiency: Its synchronous rectification architecture enhances efficiency, especially in low output voltage applications, reducing heat generation and improving system reliability.
  • Advanced Control: The device features a constant on-time (COT) control loop that enables fast transient response and excellent loop stability.
  • Robust Protection Features: It includes a range of protection features such as thermal shutdown, input under-voltage lockout, output over-voltage protection, and cycle-by-cycle current limit.

Applications

The LM5117PMH is ideal for a variety of applications including:

  • Telecommunications and Networking Equipment
  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Point of Load Power Supplies

Package and Availability

The LM5117PMH is available in a thermally enhanced HTSSOP-20 PowerPAD™ package, which provides improved thermal performance and is suitable for high power density applications. This package ensures that the device can handle higher currents without compromising on efficiency or reliability.

For designers and engineers looking for a robust and flexible power management solution, the Texas Instruments LM5117PMH stands out as a top-tier choice. Its wide input voltage range, high efficiency, and comprehensive protection features make it a reliable and versatile controller for a range of demanding applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,318 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess