EN
  • EN
  • DE

LM5160DNTR/LM5160DNTT

Part No LM5160DNTR/LM5160DNTT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166603-LM5160DNTR/LM5160DNTT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5160DNTR/LM5160DNTT CAD Model

Description

The LM5160DNTR/LM5160DNTT is a highly efficient synchronous buck converter from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This advanced power solution is part of TI's extensive portfolio of voltage regulators, offering both reliability and versatility for engineers and designers across various industries.

Key Features

  • Wide Input Voltage Range: The LM5160DNTR/LM5160DNTT operates over a broad input voltage range, making it suitable for handling various levels of power supply requirements.
  • High Efficiency: With synchronous rectification, this converter achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the device to optimize performance for specific applications, balancing efficiency and component size.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs simplifies design and reduces external component count, which can lead to cost savings and a more compact overall design.
  • Thermal Protection: The device features built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity and safety of the application.

Applications

The versatility of the LM5160DNTR/LM5160DNTT makes it an ideal choice for a diverse array of applications, including but not limited to:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Telecommunications equipment
  • Point-of-load conversions
  • Energy-harvesting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5160DNTR/LM5160DNTT is no exception. This device is built with the highest standards to ensure reliable performance under varying conditions. Its robust design and manufacturing process make it a dependable choice for critical applications where failure is not an option.

Whether you're designing a power supply for industrial automation, automotive, or communication systems, the LM5160DNTR/LM5160DNTT from Texas Instruments provides a flexible and efficient solution that can help streamline your design process and enhance the performance of your end product.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0040 $50.1000
54+ $1.8772 $101.3688
83+ $1.8138 $150.5454
119+ $1.6870 $200.7530
154+ $1.6235 $250.0190
193+ $1.5601 $301.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess