EN
  • EN
  • DE

LM536003QDSXRQ1

Part No LM536003QDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 650MA 10WSON / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 650mA 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 650mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM536003
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249659-LM536003QDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM536003QDSXRQ1 CAD Model

Description

Introducing the LM536003QDSXRQ1 from Texas Instruments

The LM536003QDSXRQ1 is a high-performance, automotive-grade, step-down voltage converter from the renowned semiconductor manufacturer Texas Instruments (TI). Specifically designed to meet the rigorous demands of automotive power supply applications, this advanced power management integrated circuit (IC) is an ideal solution for a wide range of in-vehicle systems.

This efficient converter operates over a wide input voltage range and is capable of delivering up to 3A of continuous output current. The LM536003QDSXRQ1 is tailored to provide a reliable and robust power supply, ensuring seamless operation even in the harsh conditions commonly encountered in automotive environments.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, making it versatile for use with various automotive battery configurations.
  • High Output Current: Capable of delivering 3A of continuous output current, it can power a broad spectrum of automotive electronics.
  • Thermal Performance: Designed with an optimal thermal performance in mind, the LM536003QDSXRQ1 ensures reliability over its full operating temperature range.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.5 MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • EMI Compliance: The device meets CISPR 25 Class 5 radiated emissions standards, ensuring minimal interference with other vehicle electronics.

Applications:

The LM536003QDSXRQ1 is suitable for a variety of applications in the automotive sector, including but not limited to:

  • Infotainment and navigation systems
  • Advanced driver assistance systems (ADAS)
  • Telematics and connectivity modules
  • Automotive lighting systems

With its robust design and high efficiency, the LM536003QDSXRQ1 is engineered to meet the stringent quality standards of the automotive industry. Its compact size and power density make it an excellent choice for space-constrained applications, while its advanced features ensure a high level of performance and reliability.

For automotive system designers looking for a dependable power solution, the LM536003QDSXRQ1 from Texas Instruments stands out as a smart choice, balancing performance, power efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0275 $51.4675
41+ $2.4841 $101.8481
63+ $2.4065 $151.6095
86+ $2.3289 $200.2854
112+ $2.2512 $252.1344
149+ $2.0184 $300.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess