Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 9MHz
Current - Input Bias 174nA
Voltage - Input Offset 1.3mV
Operating Supply Current 750μA
Channel Output Current 24mA
Supply Voltage - Operating 1.8 V to 24 V, ±0.9 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082837-LM6142AIM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6142AIM CAD Model

Description

The LM6142AIM is a high-performance operational amplifier from Texas Instruments, a renowned global semiconductor company. This product is designed to offer an exceptional performance level in various applications, including audio, communications, data acquisition, and process control among others.

  • Topology: Voltage feedback
  • Slew Rate: 10V/μs
  • Bandwidth: 10 MHz
  • Low Power Consumption: Supply voltage of 2.7V to 28V
  • Input Bias Current: 10 pA
  • Offset Voltage: 3mV
  • Output Swing: Rail-to-rail into a 600-ohm load
  • Temperature Range: -40°C to +85°C
  • ESD Tolerance: 2000V
  • Package: 8-pin SOIC

You May Also Be Interested in

ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.4692
ECAD model for RS8557XF
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8904 $53.7944
25+ $4.0127 $100.3175
39+ $3.8873 $151.6047
54+ $3.7619 $203.1426
69+ $3.6365 $250.9185
93+ $3.2603 $303.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,972 pieces
MOQ: 11 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention