The NXP PBSS8110AS is a state-of-the-art bipolar junction transistor (BJT) designed for high efficiency and performance in a wide range of electronic applications. This innovative semiconductor device offers a perfect blend of low voltage operation and high current handling, making it an ideal choice for power management tasks in compact and energy-sensitive electronics.
Key Features
- Low V<sub>CEsat: The PBSS8110AS boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency, especially crucial for battery-operated devices.
- High Current Capability: With its ability to handle high continuous collector currents (I<sub>C), this transistor can manage demanding power requirements with ease.
- High-Speed Switching: The device is optimized for high-speed switching, making it suitable for applications that require rapid transitions between on and off states.
- Robust Thermal Performance: The PBSS8110AS is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
- Small Footprint: Enclosed in a small-sized package, it is perfect for applications where board space is at a premium.
Applications
The versatility of the NXP PBSS8110AS allows it to be used in various applications, including:
- DC-DC converters
- Power management modules
- Charging circuits for portable devices
- Motor control circuits
- LED lighting solutions
- Switching regulators
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
100 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
1.25 W
Collector-Emitter Saturation Voltage (V<sub>CEsat)
Typically 115 mV at 1 A I<sub>C
Package
SOT1061 (Asymmetric leaded small-outline package)
With its robust design and superior electrical characteristics, the NXP PBSS8110AS is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.