EN
  • EN
  • DE

LM61435AANQRJRRQ1

Part No LM61435AANQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61435AAN PRODUCTION  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61435
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61435AANQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 1122285-LM61435AANQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61435AANQRJRRQ1 CAD Model

Description

The LM61435AANQRJRRQ1 is a high-performance, automotive-grade, step-down voltage converter from the renowned manufacturer Texas Instruments (TI). This advanced power management integrated circuit (IC) is designed to meet the rigorous demands of automotive applications, providing a reliable and efficient solution for voltage regulation.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it versatile for various automotive power systems.
  • High Output Current: Capable of delivering up to 3.5A of continuous output current, it can power a wide array of electronic components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring compatibility with different loads and system requirements.
  • High Efficiency: With its peak efficiency of 92%, the LM61435AANQRJRRQ1 minimizes power loss and heat generation, enhancing the system's overall performance.
  • Thermal Performance: The device is designed with thermal shutdown and overcurrent protection, safeguarding the system from potential damage due to overheating or excessive current draw.

Applications

The LM61435AANQRJRRQ1 is ideal for various automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules that require stable and efficient power supply solutions. Its robust design ensures reliable operation in the harsh conditions typically encountered in automotive environments.

Quality and Reliability

As an AEC-Q100 qualified device, the LM61435AANQRJRRQ1 meets the stringent quality standards required for automotive electronics. Texas Instruments' commitment to quality ensures that this voltage converter delivers consistent performance and longevity, making it a trusted choice for automotive manufacturers and system integrators.

With its combination of wide input voltage range, high output current, adjustable output voltage, and high efficiency, the LM61435AANQRJRRQ1 stands out as a top-tier power management solution for the automotive industry.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8419 $53.2609
26+ $3.9729 $103.2954
39+ $3.8487 $150.0993
54+ $3.7246 $201.1284
70+ $3.6004 $252.0280
93+ $3.2280 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,786 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess