EN
  • EN
  • DE

LM61440AANQRJRRQ1

Part No LM61440AANQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61440AAN PRODUCTION MATERIAL  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 4A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61440
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61440AANQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 977722-LM61440AANQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61440AANQRJRRQ1 CAD Model

Description

The LM61440AANQRJRRQ1 is a high-performance, automotive-grade power converter designed and manufactured by Texas Instruments (TI). This advanced integrated circuit (IC) is part of TI's extensive portfolio of power management solutions and is specifically engineered to meet the rigorous demands of automotive applications.

Key Features

  • High Efficiency: The device boasts an impressive efficiency rating, which helps in reducing power loss and heat generation, thereby enhancing the reliability and longevity of automotive systems.
  • Wide Input Voltage Range: With a broad input voltage range, the LM61440AANQRJRRQ1 can accommodate the fluctuations and transients commonly found in automotive power systems, ensuring stable operation under various conditions.
  • Adjustable Output Voltage: The output voltage of this device is adjustable, providing design flexibility to meet the requirements of different loads and power rails within the vehicle.
  • Thermal Protection: Equipped with thermal shutdown protection, the IC safeguards itself and the surrounding components from damage due to excessive heat.
  • EMI Compliance: The device is designed to minimize electromagnetic interference (EMI), which is crucial for maintaining the performance and reliability of sensitive automotive electronics.

Applications

The LM61440AANQRJRRQ1 is suitable for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems

Quality and Reliability

As an automotive-grade product, the LM61440AANQRJRRQ1 meets the stringent quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it performs reliably under the extreme conditions often encountered in automotive environments. Additionally, the device is manufactured in facilities that are IATF 16949 certified, further attesting to its high standards of quality and consistency.

With its robust feature set and adherence to automotive quality standards, the LM61440AANQRJRRQ1 from Texas Instruments is an excellent choice for designers seeking a dependable and efficient power management solution for their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6147 $53.3029
17+ $6.2480 $106.2160
25+ $6.0527 $151.3175
35+ $5.8575 $205.0125
45+ $5.6622 $254.7990
60+ $5.0765 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess